141-3901-802 Connectors by Artesyn Technologies

RF/COAXIAL SMA PLUG-JACK ATTENUATOR STR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Connector Type SMA Coaxial
Connector Body Style -
Coaxial Termination -
Impedance 50ohm
Coaxial Cable Types -
Contact Material Beryllium Copper
Frequency Max 6GHz

Alternative Descriptions

Rf/Coaxial Sma Plug-Jack Attenuator, Straight, 50 Ohm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 141-3901-802?

Additional datasheets, footprints and schematics for 141-3901-802 are listed on our Part Details page. You can also find images and similar parts to 141-3901-802 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 141-3901-802 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 141-3901-802 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 141-3901-802 fall under?

The 141-3901-802 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 141-3901-802 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 141-3901-802 you can contact the distributor directly for product support, shipping queries etc.

Is the 141-3901-802 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 141-3901-802 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for 141-3901-802.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 141-3901-802 often in real-time on the comparison pages.

What if I can't find stock of 141-3901-802?

You can fill out our help required form which you can use to request a quote for 141-3901-802 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay