Status: | Unknown |
---|---|
Series: | har-Flexicon Series |
RoHS: | Compliant |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 5.08mm |
No. of Rows | 1Rows |
No. of Contacts | 10Contacts |
Contact Termination Type | Through Hole |
Product Range | har-Flexicon Series |
Gender | Header |
RoHS Compliant | Yes |
Header, 10Way, 1Row, 5.08Mm, Har-Flexicon | Newark Electronics |
10 Position Single Row Har-Flexicon 5.08 MTH-10 TB50 BK Connector | Future Electronics |
Conn, Terminal Block,5.08mm Pitch, Male, Horizl, TH-10 Pin, TB50,Black, har-flexicon | HARTING 14121017002000 | RS Americas |
Where can I find additional details, specifications and documents for a 14121017002000?
Additional datasheets, footprints and schematics for 14121017002000 are listed on our Part Details page. You can also find images and similar parts to 14121017002000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14121017002000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14121017002000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14121017002000 fall under?
The 14121017002000 is listed under Connectors > Pin Headers.
Can I view similar or alternative parts?
You can view similar parts to 14121017002000 when available in the Pin Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14121017002000 you can contact the distributor directly for product support, shipping queries etc.
Is the 14121017002000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 14121017002000 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 14121017002000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14121017002000 often in real-time on the comparison pages.
What if I can't find stock of 14121017002000?
You can fill out our help required form which you can use to request a quote for 14121017002000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.