Status: | Unknown |
---|---|
Series: | har-Flexicon Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | har-Flexicon Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Header, 2Way, 1Row, 5Mm, Har-Flexicon | Newark Electronics |
HEADER, 2WAY, 1ROW, 5MM, HAR-FLEXICON | element14 |
2 Position Single Row Har-Flexicon 5.00 MTV-2 TB100 BK Connector | Future Electronics |
Conn.,Terminal Block,5.00mm Pitch, Male Conn.,Vert,2 Pin, TB100,Black, har-flexicon | HARTING 14120216001000 | RS Americas |
har-flexicon 5,00 MTV-2 TB100 BK | Boersig |
Where can I find additional details, specifications and documents for a 14120216001000?
Additional datasheets, footprints and schematics for 14120216001000 are listed on our Part Details page. You can also find images and similar parts to 14120216001000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14120216001000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14120216001000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14120216001000 fall under?
The 14120216001000 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 14120216001000 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14120216001000 you can contact the distributor directly for product support, shipping queries etc.
Is the 14120216001000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14120216001000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for 14120216001000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14120216001000 often in real-time on the comparison pages.
What if I can't find stock of 14120216001000?
You can fill out our help required form which you can use to request a quote for 14120216001000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.