Status: | Unknown |
---|---|
Series: | 1411 Series |
RoHS: | Unknown |
Enclosure Type | Small |
---|---|
Enclosure Material | Aluminium |
External Height - Metric | 51mm |
External Width - Metric | 101.24mm |
External Depth - Metric | 152.04mm |
IP Rating | IP32 |
Body Colour | Natural |
NEMA Rating | - |
External Height - Imperial | 2.01" |
External Width - Imperial | 3.99" |
External Depth - Imperial | 5.99" |
Product Range | 1411 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 4" |
Depth - Metric | 101.3mm |
Height - Imperial | 2" |
Height - Metric | 51mm |
Length / Width - Imperial | 6" |
Length / Width - Metric | 152mm |
Hammond 1411PPU Utility Metal Case 152x76x51mm Aluminium Natural | Rapid Electronics |
ENCLOSURE, UTILITY BOX, ALUM, NATURAL | Farnell |
Utility Enclosure - Aluminium | RS |
Enclosure, Small, Aluminum, Natural | Newark Electronics |
Enclosure 1411-1412 Series, Interlocking Desktop, Aluminum, Natural,6x4x2 In | Hammond Manufacturing 1411PPU | RS Americas |
Where can I find additional details, specifications and documents for a 1411PPU?
Additional datasheets, footprints and schematics for 1411PPU are listed on our Part Details page. You can also find images and similar parts to 1411PPU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1411PPU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1411PPU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1411PPU fall under?
The 1411PPU is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to 1411PPU when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1411PPU you can contact the distributor directly for product support, shipping queries etc.
Is the 1411PPU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1411PPU have stock available?
Authorised distributors including Rapid Electronics, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for 1411PPU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1411PPU often in real-time on the comparison pages.
What if I can't find stock of 1411PPU?
You can fill out our help required form which you can use to request a quote for 1411PPU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.