1411655 Sensors & Transducers by Phoenix Contact

SENS CORD 2P+PE M12 PLG-FREE END 0.5M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.05

Distributor Stock
Logo for Farnell
Farnell
from US$15.48
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$18.48
16
in stock
Buy Now
Logo for RS
RS
from US$18.29
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.05
-
Buy Now
Logo for element14
element14
from US$22.30
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$14.73
-
Buy Now
Logo for Sager
Sager
from US$21.96
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Connector Type A M12 Sensor Straight 3 Position Receptacle
Connector Type B Free End
Cable Length - Metric 500mm
Cable Length - Imperial 19.6"
Product Range -
SVHC Lead (15-Jan-2019)

Alternative Descriptions

Cable assembly | RS Americas
Flush-type connector | RS
Sens Cord, 2P+Pe, M12 Plg-Free End, 0.5M | Newark Electronics
SENS CORD, 2P+PE, M12 PLG-FREE END, 0.5M | element14
SACC-E-M12MSS-3P-M16/0,5 PE | TTI Europe
Specialized Cables SACC-E-M12MSS 3P-M16/0,5 PE | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1411655?

Additional datasheets, footprints and schematics for 1411655 are listed on our Part Details page. You can also find images and similar parts to 1411655 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1411655 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1411655 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1411655 fall under?

The 1411655 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to 1411655 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1411655 you can contact the distributor directly for product support, shipping queries etc.

Is the 1411655 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1411655 have stock available?

Authorised distributors including RS Americas, RS, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for 1411655.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1411655 often in real-time on the comparison pages.

What if I can't find stock of 1411655?

You can fill out our help required form which you can use to request a quote for 1411655 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay