Status: | Unknown |
---|---|
Series: | ELO-POWER Series |
RoHS: | Compliant |
Product Range | ELO-POWER Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | AMP ELO-POWER Series Housing Connectors |
RoHS Compliant | Yes |
Automotive Contact, Socket, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
ELOP2,8 F6000Y 65 | Boersig |
Where can I find additional details, specifications and documents for a 1411594-1?
Additional datasheets, footprints and schematics for 1411594-1 are listed on our Part Details page. You can also find images and similar parts to 1411594-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1411594-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1411594-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1411594-1 fall under?
The 1411594-1 is listed under Connectors > Automotive Connectors & Components > Automotive Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1411594-1 when available in the Automotive Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1411594-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1411594-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1411594-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Boersig and TTI Europe have stock available or on a lead time for 1411594-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1411594-1 often in real-time on the comparison pages.
What if I can't find stock of 1411594-1?
You can fill out our help required form which you can use to request a quote for 1411594-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.