Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.81
|
118
in stock
|
Buy Now | |
Newark Electronics
from US$16.78
|
118
in stock
|
Buy Now | |
element14
from US$17.30
|
118
in stock
|
Buy Now | |
RS Americas
from US$16.68
|
99
in stock
|
Buy Now | |
RS
from US$16.12
|
11
in stock
|
Buy Now | |
TTI Europe
from US$13.44
|
-
|
Buy Now | |
Sager
from US$19.89
|
-
|
Buy Now |
Connector Type A | M12 Sensor Straight 5 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 500mm |
Cable Length - Imperial | 19.6" |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Sensor Cord, 5P, Skt-Free End, 0.5M | Newark Electronics |
SENSOR CORD, 5P, SKT-FREE END, 0.5M | element14 |
Flush-type conn | RS Americas |
Device connector, rear mounting | RS |
SACC-DSI-M12FS-5P-M16XL/0,5 | TTI Europe |
Sensor Cables / Actuator Cables SACC-DSI-M12FS-5P- M16XL/0 5 | Sager |
Where can I find additional details, specifications and documents for a 1411586?
Additional datasheets, footprints and schematics for 1411586 are listed on our Part Details page. You can also find images and similar parts to 1411586 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1411586 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1411586 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1411586 fall under?
The 1411586 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1411586 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1411586 you can contact the distributor directly for product support, shipping queries etc.
Is the 1411586 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1411586 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 1411586.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1411586 often in real-time on the comparison pages.
What if I can't find stock of 1411586?
You can fill out our help required form which you can use to request a quote for 1411586 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.