Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$84.87
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$133.05
|
144
in stock
|
Buy Now | |
Newark Electronics
from US$98.99
|
144
in stock
|
Buy Now | |
Rapid Electronics
from US$105.97
|
144
in stock
|
Buy Now | |
Chip One Stop
from US$85.30
|
144
in stock
|
Buy Now | |
Farnell
from US$107.30
|
119
in stock
|
Buy Now | |
Avnet America
from US$84.87
|
-
|
Buy Now | |
Boersig
from US$115.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Board-to-Board Configuration | Right Angle |
---|---|
Card Slot Centerline | 20.3mm, .8in |
Number of Columns | 16 |
Guide Location | Center |
PCB Mount Orientation | Right Angle |
Number of Positions | 112 |
Number of Rows | 7 |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | 1.35in, .053mm |
Number of Shrouded Sides | 2 |
Centerline (Pitch) | .071in, 1.8mm |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Connector Style | Plug |
Connector System | Board-to-Board |
Shrouded | Fully Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
High Speed/Modular Conn 7Rw Rtm Mixed Dc |Amp Te Connectivity 1410970-3 | Newark Electronics |
High Speed/Modular Conn 7RW RTM MIXED DC | Rapid Electronics |
TE Connectivity - AMP MULTIGIG RT T2 7RW RTM MIXED DC | Distrelec |
AMP1410970-3 | Avnet America |
Where can I find additional details, specifications and documents for a 1410970-3?
Additional datasheets, footprints and schematics for 1410970-3 are listed on our Part Details page. You can also find images and similar parts to 1410970-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1410970-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1410970-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1410970-3 fall under?
The 1410970-3 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1410970-3 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1410970-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1410970-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1410970-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1410970-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1410970-3 often in real-time on the comparison pages.
What if I can't find stock of 1410970-3?
You can fill out our help required form which you can use to request a quote for 1410970-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.