Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.42
|
38
in stock
|
Buy Now | |
TE Store
from US$27.27
|
371
in stock
|
Buy Now | |
Newark Electronics
from US$25.22
|
38
in stock
|
Buy Now | |
element14
from US$23.26
|
38
in stock
|
Buy Now | |
Rapid Electronics
from US$24.63
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$25.20
|
16
in stock
|
Buy Now | |
Distrelec
from US$29.87
|
16
in stock
|
Buy Now | |
Avnet America
from US$18.89
|
-
|
Buy Now | |
RS Americas
from US$21.29
|
-
|
Buy Now | |
TTI Europe
from US$20.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Card Slot Centerline | .8in, 20.3mm |
---|---|
Number of Positions | 135 |
PCB Mount Orientation | Vertical |
Number of Columns | 16 |
Number of Shrouded Sides | 0 |
MULTIGIG RT T2 .8 BP FULL CNT Number of Positions: 135 Row-to-Row Spacing: 1.35 mm Row-to-Row Spacing: .053 in Mating Alignment: With Mating Alignment Type: Polarization High Speed Backplane Connector | 135 1.35 mm .053" With | Part Number: 1410964-1 | Internal Number: 1410964-1 | TE Connectivity | TE Store |
Connector, Rcpt, 144Pos, 1.8Mm Rohs Compliant: No |Te Connectivity 1410964-1 | Newark Electronics |
CONNECTOR, RCPT, 144POS, 1.8MM | element14 |
MULTIGIG RT T2 .8 BP FULL CNT | Rapid Electronics |
TE Connectivity - AMP MULTIGIG RT T2 .8" BP FULL CNT | Distrelec |
Conn Backplane RCP 144 POS 1.8mm Solder ST Thru-Hole | Avnet America |
MULTIGIG RT T2 .8" BP FULL CNT | TE Connectivity 1410964-1 | RS Americas |
MULTIGIG RT T2 .8 BP FULL CNT | TTI Europe |
Where can I find additional details, specifications and documents for a 1410964-1?
Additional datasheets, footprints and schematics for 1410964-1 are listed on our Part Details page. You can also find images and similar parts to 1410964-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1410964-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1410964-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1410964-1 fall under?
The 1410964-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1410964-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1410964-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1410964-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1410964-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1410964-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1410964-1 often in real-time on the comparison pages.
What if I can't find stock of 1410964-1?
You can fill out our help required form which you can use to request a quote for 1410964-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.