Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.05
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$18.54
|
41
in stock
|
Buy Now | |
Rapid Electronics
from US$19.73
|
41
in stock
|
Buy Now | |
Chip One Stop
from US$20.90
|
41
in stock
|
Buy Now | |
Farnell
from US$20.42
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$18.94
|
-
|
Buy Now | |
Avnet America
from US$17.05
|
-
|
Buy Now | |
RS Americas
from US$23.42
|
-
|
Buy Now |
Guide Component Base Material | Zinc Alloy |
---|---|
Guide Component Plating Material Finish Process | Chromate Conversion Coating |
Guide Pin Type | External Thread |
Key Orientation 1 | 270° |
Thread Length | .354in, 9mm |
Product Length | 1.189in, 30.2mm |
VITA 41 | Yes |
VITA 66.1 | No |
VITA 46 | No |
Mating Alignment Type | Keyed |
Guide Hardware | With |
Mating Alignment | With |
For Use With | VITA 41 Guide Module |
Comment | Keyed. |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
Backplane Guide Hardware Type | Guide Pin |
Bench Top Tools VITA 41 KEYED GUIDE PIN | Rapid Electronics |
TE Connectivity VITA 41 KEYED GUIDE PIN Bench Top Tools VITA 41 KEYED GUIDE PIN | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Vita 41 Keyed Guide Pin |Te Connectivity 1410963-7 | Newark Electronics |
Connector Accessories Pin External Thread Zinc Alloy Chromate | Avnet America |
VITA 41 KEYED GUIDE PIN, Backplane Guide Hardware | TE Connectivity 1410963-7 | RS Americas |
Where can I find additional details, specifications and documents for a 1410963-7?
Additional datasheets, footprints and schematics for 1410963-7 are listed on our Part Details page. You can also find images and similar parts to 1410963-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1410963-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1410963-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1410963-7 fall under?
The 1410963-7 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1410963-7 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1410963-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1410963-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1410963-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1410963-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1410963-7 often in real-time on the comparison pages.
What if I can't find stock of 1410963-7?
You can fill out our help required form which you can use to request a quote for 1410963-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.