Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.96
|
No stock
|
Buy Now | |
Newark Electronics
from US$15.54
|
1,385
in stock
|
Buy Now | |
Avnet America
from US$16.62
|
1,385
in stock
|
Buy Now | |
Future Electronics
from US$23.10
|
500
in stock
|
Buy Now | |
TE Store
from US$28.38
|
164
in stock
|
Buy Now | |
Rapid Electronics
from US$24.96
|
124
in stock
|
Buy Now | |
Chip One Stop
from US$24.20
|
124
in stock
|
Buy Now | |
Distrelec
from US$34.64
|
124
in stock
|
Buy Now | |
RS Americas
from US$28.14
|
2
in stock
|
Buy Now | |
element14
from US$21.64
|
-
|
Buy Now | |
Boersig
from US$25.73
|
-
|
Buy Now | |
TTI Europe
from US$16.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Guide Component Base Material | Zinc Alloy |
---|---|
Guide Component Plating Material | Nickel over Copper |
Keying & Polarized Position Locations | 0° |
Guide Hardware | With |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | M5 x 0.8 Metric |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Backplane Guide Hardware Type | Guide Pin Kit Assembly |
Interface Type | MULTI GIG RT2J |
Guide Pin, Universal Power Module Connector | Newark Electronics |
Connector Accessories Keyed Guide Pin Zinc Alloy Nickel Over Copper | Avnet America |
MULTIGIG RT GUIDEPIN KIT ASSEMBLY Connector Hardware Accessory Type: Guide Pin Kit Assembly Primary Product Material: Zinc Alloy Hardware Accessory Function: Guide Hardware Guide Pin Kit Assembly Zinc Alloy Guide Hardware | Connector Hardware | Part Number: 1410956-1 | Internal Number: 1410956-1 | TE Connectivity | TE Store |
TE Connectivity MULTIGIG RT GUIDEPIN KIT ASSEMBLY | Distrelec |
GUIDE PIN, UNIVERSAL POWER MODULE CONN | Farnell |
MULTIGIG RT GUIDEPIN KIT ASSEMBLY | TE Connectivity 1410956-1 | RS Americas |
GUIDE PIN, MULTIGIG, M5 | element14 |
V-46 ACC: KEYED GUIDE PIN KIT | TTI Europe |
Where can I find additional details, specifications and documents for a 1410956-1?
Additional datasheets, footprints and schematics for 1410956-1 are listed on our Part Details page. You can also find images and similar parts to 1410956-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1410956-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1410956-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1410956-1 fall under?
The 1410956-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1410956-1 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1410956-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1410956-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1410956-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, TE Store and Rapid Electronics have stock available or on a lead time for 1410956-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1410956-1 often in real-time on the comparison pages.
What if I can't find stock of 1410956-1?
You can fill out our help required form which you can use to request a quote for 1410956-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.