Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.60
|
127
in stock
|
Buy Now | |
Newark Electronics
from US$3.23
|
411
in stock
|
Buy Now | |
Avnet America
from US$3.22
|
411
in stock
|
Buy Now | |
element14
from US$3.99
|
248
in stock
|
Buy Now | |
Farnell
from US$4.03
|
248
in stock
|
Buy Now | |
Rapid Electronics
from US$6.31
|
112
in stock
|
Buy Now | |
Chip One Stop
from US$4.01
|
112
in stock
|
Buy Now | |
Distrelec
from US$6.25
|
112
in stock
|
Buy Now | |
Heilind Electronics
from US$4.14
|
100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.14
|
33
in stock
|
Buy Now | |
RS Americas
from US$4.20
|
14
in stock
|
Buy Now | |
Future Electronics
from US$3.56
|
-
|
Buy Now | |
Boersig
from US$4.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Screw |
---|---|
For Use With | MULTI GIG RT1 & RT2 Connectors |
RoHS Compliant | Yes |
1410946-2 Rohs Compliant: Yes |Amp Te Connectivity 1410946-2 | Newark Electronics |
Connector Accessories Mounting Screw | Avnet America |
CAP SCREW, 5.5MM, BACKPLANE CONN | element14 |
Multi-Gig High Speed / Modular Conn SOC. | RS |
MULTI-GIG SOC. CAP SCREW CUSTOMIZED HDW | Rapid Electronics |
TE Connectivity - AMP MULTI-GIG SOC. CAP SCREW CUSTOMIZED HDW | Distrelec |
MULTI-GIG SOC. CAP SCREW, CUST | Heilind Electronics |
MULTI-GIG SOC. CAP SCREW, CUSTOMIZED HDW | TE Connectivity 1410946-2 | RS Americas |
Multi-Gig RT Series 5.5 mm M3 (Thread) Screw for VITA46 Connectors | Future Electronics |
MULTI-GIG SOC. CAP SCREW, CUSTOMIZED HDW | Boersig |
Where can I find additional details, specifications and documents for a 1410946-2?
Additional datasheets, footprints and schematics for 1410946-2 are listed on our Part Details page. You can also find images and similar parts to 1410946-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1410946-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1410946-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1410946-2 fall under?
The 1410946-2 is listed under Connectors > Connector Tools & Accessories > Other Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1410946-2 when available in the Other Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1410946-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1410946-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1410946-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and RS have stock available or on a lead time for 1410946-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1410946-2 often in real-time on the comparison pages.
What if I can't find stock of 1410946-2?
You can fill out our help required form which you can use to request a quote for 1410946-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.