Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.36
|
3
in stock
|
Buy Now | |
Future Electronics
from US$1.18
|
9,570
in stock
|
Buy Now | |
element14
from US$1.81
|
7,590
in stock
|
Buy Now | |
Farnell
from US$1.42
|
7,449
in stock
|
Buy Now | |
TE Store
from US$2.19
|
4,600
in stock
|
Buy Now | |
Heilind Electronics
from US$1.59
|
3,750
in stock
|
Buy Now | |
Newark Electronics
from US$1.70
|
2,980
in stock
|
Buy Now | |
Avnet America
from US$1.22
|
2,980
in stock
|
Buy Now | |
Chip One Stop
from US$0.97
|
2,491
in stock
|
Buy Now | |
Rapid Electronics
from US$2.21
|
1,355
in stock
|
Buy Now | |
Distrelec
from US$2.12
|
1,355
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.59
|
750
in stock
|
Buy Now | |
TTI Europe
from US$1.27
|
400
in stock
|
Buy Now | |
RS Americas
from US$1.50
|
35
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,400
in stock
|
Buy Now | |
Boersig
from US$1.67
|
-
|
Buy Now | |
Richardson RFPD
from US$1.25
|
-
|
Buy Now | |
Sager
from US$1.23
|
-
|
Buy Now |
Length | .138in, 3.5mm |
---|---|
VITA 46 | Yes |
For Use With | VITA 46 3U & 6U 9mm Daughtercard Guide Module |
Comment | Keyed. |
Packaging Quantity | 200 |
Packaging Method | Bag |
Connector Mounting Accessory Type | Cap Screw |
Customized HD Cap Screw | Future Electronics |
CAP SCREW, VITA 41/46 | element14 |
MULTI-GIG SOC. CAP SCREW, CUSTOMIZED HDW Connector Hardware Accessory Type: Screw Hardware Accessory Function: Latching, Locking & Retention Mounting Screw Latching, Locking & Retention | Connector Hardware | Part Number: 1410946-1 | Internal Number: 1410946-1 | TE Connectivity | TE Store |
MULTI-GIG SOC. CAP SCREW CUSTOMIZED HDW | Heilind Electronics |
Cap Screw 9Mm Daughter Card Guide Module | Newark Electronics |
Connector Accessories Cap Screw Stainless Steel | Avnet America |
MULTI-GIG SOC. CAP SCREW CUSTOMIZED HDW | Rapid Electronics |
TE Connectivity - AMP MULTI-GIG SOC. CAP SCREW CUSTOMIZED HDW | Distrelec |
MULTI-GIG SOC. CAP SCREW | TTI Europe |
MULTIGIG RT ACCES, MULTI-GIG SOC. CAP SCREW, CUSTOMIZED HDW | TE Connectivity 1410946-1 | RS Americas |
Cap Screw Vita 46 Multigig | RS |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
High Speed / Modular Connectors SCREW CAP KEYED | Sager |
Where can I find additional details, specifications and documents for a 1410946-1?
Additional datasheets, footprints and schematics for 1410946-1 are listed on our Part Details page. You can also find images and similar parts to 1410946-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1410946-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1410946-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1410946-1 fall under?
The 1410946-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Connector Mounting.
Can I view similar or alternative parts?
You can view similar parts to 1410946-1 when available in the PCB Connector Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1410946-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1410946-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1410946-1 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, TE Store and Heilind Electronics have stock available or on a lead time for 1410946-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1410946-1 often in real-time on the comparison pages.
What if I can't find stock of 1410946-1?
You can fill out our help required form which you can use to request a quote for 1410946-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.