Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Product Range | - |
Rf/Coaxial, Sma Jack, Straight, 50 Ohm, Solder | Newark Electronics |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 141-0701-612?
Additional datasheets, footprints and schematics for 141-0701-612 are listed on our Part Details page. You can also find images and similar parts to 141-0701-612 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 141-0701-612 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 141-0701-612 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 141-0701-612 fall under?
The 141-0701-612 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 141-0701-612 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 141-0701-612 you can contact the distributor directly for product support, shipping queries etc.
Is the 141-0701-612 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 141-0701-612 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Richardson RFPD have stock available or on a lead time for 141-0701-612.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 141-0701-612 often in real-time on the comparison pages.
What if I can't find stock of 141-0701-612?
You can fill out our help required form which you can use to request a quote for 141-0701-612 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.