Status: | Unknown |
---|---|
Series: | PRC Series |
RoHS: | Unknown |
Product Range | PRC Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 3Contacts |
Circular Contact Type | Screw Socket |
Coupling Style | Snap-In |
Connector Body Material | MPPE (Modified Polyphenylene Ether) |
Connector Body Plating | - |
Contact Material | Copper |
Contact Plating | Silver |
SVHC | Lead (15-Jan-2019) |
Circular Connector 1410661 | RS |
PRC conn, black,3-pos,1.5mm2-6mm2/630 V/35A, screw conn | Phoenix Contact 1410661 | RS Americas |
Photovoltaic Conn, Rcpt, 3Pos, Cable | Newark Electronics |
PHOTOVOLTAIC CONN, RCPT, 3POS, CABLE | element14 |
Solar Connectors / Photovoltaic Connectors PRC3-FC-FS6 8-21 | Sager |
Where can I find additional details, specifications and documents for a 1410661?
Additional datasheets, footprints and schematics for 1410661 are listed on our Part Details page. You can also find images and similar parts to 1410661 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1410661 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1410661 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1410661 fall under?
The 1410661 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1410661 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1410661 you can contact the distributor directly for product support, shipping queries etc.
Is the 1410661 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1410661 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Sager have stock available or on a lead time for 1410661.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1410661 often in real-time on the comparison pages.
What if I can't find stock of 1410661?
You can fill out our help required form which you can use to request a quote for 1410661 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.