Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.91
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG58, RG141, RG303, LMR-195 |
Contact Material | Brass |
RoHS Compliant | Yes |
Rf/Coaxial, Sma Plug, Straight, 50 Ohm, Crimp | Newark Electronics |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 141-0407-012?
Additional datasheets, footprints and schematics for 141-0407-012 are listed on our Part Details page. You can also find images and similar parts to 141-0407-012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 141-0407-012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 141-0407-012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 141-0407-012 fall under?
The 141-0407-012 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 141-0407-012 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 141-0407-012 you can contact the distributor directly for product support, shipping queries etc.
Is the 141-0407-012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 141-0407-012 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 141-0407-012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 141-0407-012 often in real-time on the comparison pages.
What if I can't find stock of 141-0407-012?
You can fill out our help required form which you can use to request a quote for 141-0407-012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.