Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$54.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$86.43
|
199
in stock
|
Buy Now | |
Newark Electronics
from US$74.60
|
199
in stock
|
Buy Now | |
Rapid Electronics
from US$71.26
|
199
in stock
|
Buy Now | |
Chip One Stop
from US$54.00
|
199
in stock
|
Buy Now | |
Farnell
from US$72.16
|
170
in stock
|
Buy Now | |
Avnet America
from US$55.87
|
-
|
Buy Now | |
Sager
from US$62.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Board-to-Board Configuration | Right Angle |
---|---|
Card Slot Centerline | 20.3mm, .8in |
Guide Location | Center |
Number of Rows | 7 |
PCB Mount Orientation | Right Angle |
Number of Positions | 112 |
Number of Columns | 7 |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | 1.35in, .053mm |
Number of Shrouded Sides | 2 |
Centerline (Pitch) | .071in, 1.8mm |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Connector Style | Plug |
Board | Switch-High |
Connector System | Board-to-Board |
Shrouded | Fully Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
High Speed/Modular Conn R/A Plug Assy 7 Row |Amp Te Connectivity 1410303-1 | Newark Electronics |
High Speed/Modular Conn R/A PLUG ASSY 7 ROW | Rapid Electronics |
TE Connectivity MULTIGIG RT2 7RW DC RTM High Speed / Modular Connectors R/A PLUG ASSY 7 ROW Multi-gig RT 2 | Distrelec |
CONN, BACKPLANE, PLUG, 112POS, 1.8MM | Farnell |
Conn Daughter Card PL 112 POS 1.8mm Solder RA Thru-Hole | Avnet America |
High Speed / Modular Connectors R/A PLUG ASSY 7 ROW Multi-gig RT 2 | Sager |
Where can I find additional details, specifications and documents for a 1410303-1?
Additional datasheets, footprints and schematics for 1410303-1 are listed on our Part Details page. You can also find images and similar parts to 1410303-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1410303-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1410303-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1410303-1 fall under?
The 1410303-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1410303-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1410303-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1410303-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1410303-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1410303-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1410303-1 often in real-time on the comparison pages.
What if I can't find stock of 1410303-1?
You can fill out our help required form which you can use to request a quote for 1410303-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.