Status: | Unknown |
---|---|
Series: | MultiGig RT2 Series |
RoHS: | Unknown |
Product Range | MultiGig RT2 Series |
---|---|
No. of Contacts | 112Contacts |
Pitch Spacing | 1.8mm |
Gender | Plug |
Contact Termination Type | Through Hole |
No. of Rows | 7Rows |
Row Pitch | 1.35mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
MULTIGIG RT T2 7RW DC DF F-RGT | TTI Europe |
AMP1410188-4 | Avnet America |
Multigig Rt T2 7Rw Dc Df F-Rgt |Amp Te Connectivity 1410188-4 | Newark Electronics |
High Speed / Modular Connectors MULTIGIG RT T2 7RW DC DF F-RGT | Sager |
Where can I find additional details, specifications and documents for a 1410188-4 .?
Additional datasheets, footprints and schematics for 1410188-4 . are listed on our Part Details page. You can also find images and similar parts to 1410188-4 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1410188-4 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1410188-4 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1410188-4 . fall under?
The 1410188-4 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1410188-4 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1410188-4 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1410188-4 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1410188-4 . have stock available?
Authorised distributors including TTI Europe, Avnet America, Newark Electronics, Sager and Avnet Abacus have stock available or on a lead time for 1410188-4 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1410188-4 . often in real-time on the comparison pages.
What if I can't find stock of 1410188-4 .?
You can fill out our help required form which you can use to request a quote for 1410188-4 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.