Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$31.66
|
393
in stock
|
Buy Now | |
Avnet America
from US$16.10
|
8,504
in stock
|
Buy Now | |
Rapid Electronics
from US$25.47
|
2,077
in stock
|
Buy Now | |
Newark Electronics
from US$24.88
|
2,071
in stock
|
Buy Now | |
Chip One Stop
from US$17.80
|
2,071
in stock
|
Buy Now | |
TTI Europe
from US$17.57
|
1,216
in stock
|
Buy Now | |
Future Electronics
from US$18.53
|
640
in stock
|
Buy Now | |
Heilind Electronics
from US$29.15
|
530
in stock
|
Buy Now | |
TE Store
from US$33.68
|
494
in stock
|
Buy Now | |
element14
from US$31.13
|
404
in stock
|
Buy Now | |
RS
from US$34.29
|
154
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$29.15
|
123
in stock
|
Buy Now | |
Distrelec
from US$23.08
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$39.80
|
2
in stock
|
Buy Now | |
Powell Electronics
from US$26.69
|
1
in stock
|
Buy Now | |
RS Americas
from US$25.78
|
-
|
Buy Now | |
Avnet Asia
from US$29.14
|
-
|
Buy Now | |
Boersig
from US$31.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Card Slot Centerline | .8in, 20.3mm |
---|---|
Number of Rows | 9 |
PCB Mount Orientation | Vertical |
Number of Columns | 16 |
Board-to-Board Configuration | Vertical |
Number of Positions | 144 |
Guide Location | Right |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | 1.8in, .071mm |
Number of Shrouded Sides | 0 |
Centerline (Pitch) | 1.8mm, .071in |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Shrouded | Unshrouded |
Board | Switch Slot |
Connector Style | Receptacle |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Conn Daughter Card RCP 144 POS 1.8mm Solder ST Thru-Hole | Avnet America |
MULTIGIG RT T2 .8 DC DF CT 7 ROW | Rapid Electronics |
Multigig Rt T2 .8 Bp Full Rgh |Amp Te Connectivity 1410142-1 | Newark Electronics |
CONN, BACKPLANE, RCPT, 144P, 9ROW, 1.8MM | Farnell |
MULTIGIG RT T2 .8 BP FULL RGH | TTI Europe |
MULTIGIG: 144 Position 0.8 mm Pitch VITA 41/46 Right End Backplane Receptacle | Future Electronics |
MULTIGIG RT T2 .8 BP FULL RGH | Heilind Electronics |
MULTIGIG RT T2 .8 BP FULL RGH Number of Positions: 144 Row-to-Row Spacing: 1.8 mm Row-to-Row Spacing: .071 in Mating Alignment: With Mating Alignment Type: Polarization High Speed Backplane Connector | 144 1.8 mm .071" With | Part Number: 1410142-1 | Internal Number: 1410142-1 | TE Connectivity | TE Store |
CONNECTOR, VERTICAL, VITA 41/46, RIGHT | element14 |
TE Connectivity - AMP MULTIGIG RT T2 .8" BP FULL RGH | Distrelec |
"MULTIGIG RT T2 .8"" BP FULL RGH" | Transfer Multisort Elektronik |
MULTIGIG RT T2 BKPL, MULTIGIG RT T2 .8 BP FULL RGHT | TE Connectivity 1410142-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1410142-1?
Additional datasheets, footprints and schematics for 1410142-1 are listed on our Part Details page. You can also find images and similar parts to 1410142-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1410142-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1410142-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1410142-1 fall under?
The 1410142-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1410142-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1410142-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1410142-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1410142-1 have stock available?
Authorised distributors including Avnet America, Rapid Electronics, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 1410142-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1410142-1 often in real-time on the comparison pages.
What if I can't find stock of 1410142-1?
You can fill out our help required form which you can use to request a quote for 1410142-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.