Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$35.63
|
5
in stock
|
Buy Now | |
TTI Europe
from US$18.81
|
6,460
in stock
|
Buy Now | |
Newark Electronics
from US$24.35
|
3,703
in stock
|
Buy Now | |
Avnet America
from US$17.05
|
3,703
in stock
|
Buy Now | |
Heilind Electronics
from US$29.15
|
1,914
in stock
|
Buy Now | |
Avnet Asia
from US$23.03
|
1,360
in stock
|
Buy Now | |
TE Store
from US$33.68
|
1,075
in stock
|
Buy Now | |
Future Electronics
from US$17.23
|
1,026
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$29.15
|
638
in stock
|
Buy Now | |
Rapid Electronics
from US$36.24
|
90
in stock
|
Buy Now | |
Chip One Stop
from US$33.00
|
71
in stock
|
Buy Now | |
Distrelec
from US$36.33
|
19
in stock
|
Buy Now | |
RS Americas
from US$25.84
|
-
|
Buy Now | |
element14
from US$21.63
|
-
|
Buy Now | |
Boersig
from US$31.44
|
-
|
Buy Now | |
Farnell
from US$21.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Card Slot Centerline | .8in, 20.3mm |
---|---|
Number of Rows | 9 |
PCB Mount Orientation | Vertical |
Number of Columns | 16 |
Board-to-Board Configuration | Vertical |
Guide Location | Center |
Number of Positions | 144 |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | .071mm, 1.8in |
Centerline (Pitch) | .071in, 1.8mm |
Number of Shrouded Sides | 0 |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Circuit Application | Power & Signal |
Comment | Connector J5 will use connector J6 when physical position of J6 is either not being used or a connector other than MULTIGIG RT is in this position such as a FO connector. |
Connector & Contact Terminates To | Printed Circuit Board |
Shrouded | Unshrouded |
Board | Switch Slot |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
MULTIGIG RT T2 .8 BP FULL CNT | TTI Europe |
Backplane Connector, Receptacle, 144 Position | Newark Electronics |
Conn Daughter Card RCP 144 POS 1.8mm Solder ST Thru-Hole | Avnet America |
MULTIGIG RT T2 .8 BP FULL CNT | Heilind Electronics |
MULTIGIG RT T2 .8 BP FULL CNT Number of Positions: 144 Row-to-Row Spacing: 1.8 mm Row-to-Row Spacing: .071 in Mating Alignment: With Mating Alignment Type: Polarization High Speed Backplane Connector | 144 1.8 mm .071" With | Part Number: 1410140-1 | Internal Number: 1410140-1 | TE Connectivity | TE Store |
Multigig RT Series 144 Position 0.071?mm Pitch Press-fit Through Hole Connector | Future Electronics |
TE Connectivity - AMP MULTIGIG RT T2 .8" BP FULL CNT | Distrelec |
Backplane Conn Centre Module | RS |
MULTIGIG RT T2 BKPL, MULTIGIG RT T2 .8 BP FULL CNTR | TE Connectivity 1410140-1 | RS Americas |
CONNECTOR, VERTICAL, VITA 41/46, CENTRE | element14 |
"MULTIGIG RT T2 .8"" BP FULL CNT" | Boersig |
Where can I find additional details, specifications and documents for a 1410140-1?
Additional datasheets, footprints and schematics for 1410140-1 are listed on our Part Details page. You can also find images and similar parts to 1410140-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1410140-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1410140-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1410140-1 fall under?
The 1410140-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1410140-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1410140-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1410140-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1410140-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Heilind Electronics and Avnet Asia have stock available or on a lead time for 1410140-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1410140-1 often in real-time on the comparison pages.
What if I can't find stock of 1410140-1?
You can fill out our help required form which you can use to request a quote for 1410140-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.