Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$32.23
|
No stock
|
Buy Now | |
TTI Europe
from US$24.38
|
2,023
in stock
|
Buy Now | |
TE Store
from US$34.88
|
1,109
in stock
|
Buy Now | |
Newark Electronics
from US$31.71
|
378
in stock
|
Buy Now | |
Avnet America
from US$23.75
|
378
in stock
|
Buy Now | |
Heilind Electronics
from US$30.20
|
204
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$30.20
|
68
in stock
|
Buy Now | |
RS
from US$731.82
|
6
in stock
|
Buy Now | |
Avnet Abacus
-
|
578
in stock
|
Buy Now | |
RS Americas
from US$26.00
|
-
|
Buy Now | |
element14
from US$32.24
|
-
|
Buy Now |
Card Slot Centerline | .8in, 20.3mm |
---|---|
Number of Rows | 9 |
PCB Mount Orientation | Vertical |
Number of Columns | 16 |
Board-to-Board Configuration | Vertical |
Guide Location | Center |
Number of Positions | 144 |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | .071mm, 1.8in |
Centerline (Pitch) | .071in, 1.8mm |
Number of Shrouded Sides | 0 |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | Yes |
Shrouded | Unshrouded |
Board | Switch Slot |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
MULTIGIG RT T2 .8 BP FULL CNT | TTI Europe |
MULTIGIG RT T2 .8 BP FULL CNT Number of Positions: 144 Row-to-Row Spacing: 1.8 mm Row-to-Row Spacing: .071 in Mating Alignment: With Mating Alignment Type: Polarization High Speed Backplane Connector | 144 1.8 mm .071" With | Part Number: 1410140-2 | Internal Number: 1410140-2 | TE Connectivity | TE Store |
1410140-2 Rohs Compliant: Yes |Te Connectivity 1410140-2 | Newark Electronics |
Conn Backplane RCP 144 POS 1.8mm Press Fit ST Thru-Hole | Avnet America |
MULTIGIG RT T2 .8 BP FULL CNT | Heilind Electronics |
MULTIGIG RT T2 .8" BP FULL CNT | TE Connectivity 1410140-2 | RS Americas |
CONN, BACKPLANE, RCPT, 144POS, 1.8MM | element14 |
Where can I find additional details, specifications and documents for a 1410140-2?
Additional datasheets, footprints and schematics for 1410140-2 are listed on our Part Details page. You can also find images and similar parts to 1410140-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1410140-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1410140-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1410140-2 fall under?
The 1410140-2 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1410140-2 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1410140-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1410140-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1410140-2 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Avnet America and Heilind Electronics have stock available or on a lead time for 1410140-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1410140-2 often in real-time on the comparison pages.
What if I can't find stock of 1410140-2?
You can fill out our help required form which you can use to request a quote for 1410140-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.