Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.05
|
22
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
1,772
in stock
|
Buy Now | |
Heilind Electronics
from US$0.30
|
1,313
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.30
|
306
in stock
|
Buy Now | |
Newark Electronics
from US$19.60
|
22
in stock
|
Buy Now | |
element14
from US$24.07
|
22
in stock
|
Buy Now |
Stud Size - Imperial | 1/4" |
---|---|
Stud Size - Metric | M6 |
Terminal Material | Brass |
Product Range | - |
Connector Type | Lug Mechanical |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Connector Solder Lug Stud Size 1/4" 7/16" OD 13/16" L 3/16" W Tinned Brass | Abbatron / HH Smith 1410-14 | RS Americas |
LUG 1410-14 SLDR FL LOCK | Heilind Electronics |
Terminal, Mechanical Lug, 1/4In, Solder | Newark Electronics |
TERMINAL, MECHANICAL LUG, 1/4IN, SOLDER | element14 |
Where can I find additional details, specifications and documents for a 1410-14?
Additional datasheets, footprints and schematics for 1410-14 are listed on our Part Details page. You can also find images and similar parts to 1410-14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1410-14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1410-14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1410-14 fall under?
The 1410-14 is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to 1410-14 when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1410-14 you can contact the distributor directly for product support, shipping queries etc.
Is the 1410-14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1410-14 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 1410-14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1410-14 often in real-time on the comparison pages.
What if I can't find stock of 1410-14?
You can fill out our help required form which you can use to request a quote for 1410-14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.