Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Newark
from US$18.00
|
1,195
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
2,900
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
2,551
in stock
|
Buy Now | |
element14
from US$21.28
|
1,195
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
765
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.04
|
4
in stock
|
Buy Now | |
Farnell
from US$20.23
|
-
|
Buy Now |
Stud Size - Imperial | #10 |
---|---|
Stud Size - Metric | M5 |
Terminal Material | Brass |
Product Range | - |
Connector Type | Lug Mechanical |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Lug Tooth Solder #10 11/32 in. 3/32 in. 57/64 in. 0.018 in. 11/64 in. | Abbatron / HH Smith 1410-10 | RS Americas |
LUG 1410-10 SLDR FL LOCK | Heilind Electronics |
Terminal, Mechanical Lug, #10, Solder | Newark Electronics |
TERMINAL, MECHANICAL LUG, #10, SOLDER | element14 |
Where can I find additional details, specifications and documents for a 1410-10?
Additional datasheets, footprints and schematics for 1410-10 are listed on our Part Details page. You can also find images and similar parts to 1410-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1410-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1410-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1410-10 fall under?
The 1410-10 is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to 1410-10 when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1410-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 1410-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1410-10 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Newark Electronics, element14 and Heilind Electronics Asia have stock available or on a lead time for 1410-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1410-10 often in real-time on the comparison pages.
What if I can't find stock of 1410-10?
You can fill out our help required form which you can use to request a quote for 1410-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.