Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
4 Point Electronics 90-230Vac |Te Connectivity Sensors 14101 | Newark Electronics |
Thick Film Resistors - SMD | Sager |
Status: | Unknown |
---|---|
Series: | 14101 Series |
RoHS: | Unknown |
Abrasive Material | Aluminium Oxide |
---|---|
Disc Diameter | 4.5" |
Abrasive Grade | Coarse |
Operating Speed Max | 13000rpm |
Product Range | 14101 Series |
Colour | Brown |
RoHS Compliant | NA |
ScotchBrite Surface Conditioning Disc, A/O Coarse | 3M 14101 | RS Americas |
Where can I find additional details, specifications and documents for a 14101?
Additional datasheets, footprints and schematics for 14101 are listed on our Part Details page. You can also find images and similar parts to 14101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14101 you can contact the distributor directly for product support, shipping queries etc.
Is the 14101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14101 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 14101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14101 often in real-time on the comparison pages.
What if I can't find stock of 14101?
You can fill out our help required form which you can use to request a quote for 14101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.