Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Terminal, Ground Lug, #8, Brass | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Tape Type | Friction |
---|---|
Adhesive Type | Rubber Adhesive |
Tape Colour | Brown |
Total Tape Thickness | 15 mil (0.4 mm) |
Roll Length - Imperial | 70ft |
Roll Length - Metric | 21m |
Tape Width - Imperial | 0.75" |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1410-08?
Additional datasheets, footprints and schematics for 1410-08 are listed on our Part Details page. You can also find images and similar parts to 1410-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1410-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1410-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1410-08 fall under?
The 1410-08 is listed under Fasteners & Mechanical > More Fasteners & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 1410-08 when available in the More Fasteners & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1410-08 you can contact the distributor directly for product support, shipping queries etc.
Is the 1410-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1410-08 have stock available?
Authorised distributors including Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 1410-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1410-08 often in real-time on the comparison pages.
What if I can't find stock of 1410-08?
You can fill out our help required form which you can use to request a quote for 1410-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.