Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.13
|
No stock
|
Buy Now |
Thread Size - Metric | - |
---|---|
Operating Pressure Max | 25bar |
Operating Temperature Min | -40°C |
Operating Temperature Max | 60°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Diameter | 40mm |
External Length / Height | 56mm |
Operating Pressure Range | 0bar to 25bar |
Operating Temperature Range | -40°C to +60°C |
Thread Size | G 1/8A |
PRESSURE GAUGE, 40MM, 25BAR | Farnell |
Where can I find additional details, specifications and documents for a 1410-078001?
Additional datasheets, footprints and schematics for 1410-078001 are listed on our Part Details page. You can also find images and similar parts to 1410-078001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1410-078001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1410-078001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1410-078001 fall under?
The 1410-078001 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to 1410-078001 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1410-078001 you can contact the distributor directly for product support, shipping queries etc.
Is the 1410-078001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1410-078001 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 1410-078001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1410-078001 often in real-time on the comparison pages.
What if I can't find stock of 1410-078001?
You can fill out our help required form which you can use to request a quote for 1410-078001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.