Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stud Size - Metric | - |
---|---|
Terminal Material | Brass |
Product Range | - |
Connector Type | Solder Lug |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Insulator Material | Uninsulated |
Terminal, Compression Lug 0.169In Solder | Newark Electronics |
TERMINAL, COMPRESSION LUG 0.169IN SOLDER | element14 |
Where can I find additional details, specifications and documents for a 141-169-MT?
Additional datasheets, footprints and schematics for 141-169-MT are listed on our Part Details page. You can also find images and similar parts to 141-169-MT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 141-169-MT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 141-169-MT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 141-169-MT fall under?
The 141-169-MT is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to 141-169-MT when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 141-169-MT you can contact the distributor directly for product support, shipping queries etc.
Is the 141-169-MT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 141-169-MT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 141-169-MT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 141-169-MT often in real-time on the comparison pages.
What if I can't find stock of 141-169-MT?
You can fill out our help required form which you can use to request a quote for 141-169-MT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.