Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
300
in stock
|
Buy Now | |
element14
from US$0.57
|
18,544
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
18,351
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
13,350
in stock
|
Buy Now | |
RS Americas
from US$0.65
|
3,646
in stock
|
Buy Now | |
PEI-Genesis
from US$0.55
|
745
in stock
|
Buy Now | |
Farnell
from US$0.60
|
193
in stock
|
Buy Now | |
Heilind Electronics
from US$0.74
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Jumper |
---|---|
For Use With | Barrier Block Series 140 |
No. of Positions | 2Ways |
Pitch Spacing | 9.53mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type:Jumper | element14 |
Terminal Block Jumper, 2 Pos | Newark Electronics |
Jumper Term Block Barrier Jumper for adjacent terminals Series 140 | Cinch 140J1 | RS Americas |
BARRIER BLOCK TYPE A JUMPER | PEI-Genesis |
140 Series Barrier Adj. Terminal Block | RS |
JUMPER, BRASS | Farnell |
Where can I find additional details, specifications and documents for a 140J-1?
Additional datasheets, footprints and schematics for 140J-1 are listed on our Part Details page. You can also find images and similar parts to 140J-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140J-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140J-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140J-1 fall under?
The 140J-1 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 140J-1 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140J-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 140J-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140J-1 have stock available?
Authorised distributors including element14, Newark Electronics, Rapid Electronics, RS Americas and PEI-Genesis have stock available or on a lead time for 140J-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140J-1 often in real-time on the comparison pages.
What if I can't find stock of 140J-1?
You can fill out our help required form which you can use to request a quote for 140J-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.