Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Protective Cap |
---|---|
For Use With | Phoenix PRC Series Photovoltaic Connectors |
Connector Body Material | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
PRC COVER M | RS |
Protective Cap, Photovoltaic Conn | Newark Electronics |
Protective Cap, 3 and 5 Position PRC Device Plugs | Phoenix Contact 1409237 | RS Americas |
PROTECTIVE CAP, PHOTOVOLTAIC CONN | element14 |
Solar Connectors / Photovoltaic Connectors PRC COVER M | Sager |
Where can I find additional details, specifications and documents for a 1409237?
Additional datasheets, footprints and schematics for 1409237 are listed on our Part Details page. You can also find images and similar parts to 1409237 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1409237 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1409237 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1409237 fall under?
The 1409237 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1409237 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1409237 you can contact the distributor directly for product support, shipping queries etc.
Is the 1409237 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1409237 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for 1409237.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1409237 often in real-time on the comparison pages.
What if I can't find stock of 1409237?
You can fill out our help required form which you can use to request a quote for 1409237 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.