Status: | Unknown |
---|---|
Series: | PRC Series |
RoHS: | Unknown |
Prices starting from US$8.06
Product Range | PRC Series |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 3Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Snap-In |
Connector Body Material | MPPE (Modified Polyphenylene Ether) |
Connector Body Plating | - |
Contact Material | Copper |
Contact Plating | Silver |
SVHC | Lead (15-Jan-2019) |
Circular Connector 1409219 | RS |
Photovoltaic Conn, Plug, 3Pos, Cable | Newark Electronics |
PRC 3-FT25-MC2 5-150 | Phoenix Contact 1409219 | RS Americas |
PRC 3-FT25-MC2,5-150 | TTI Europe |
Solar Connectors / Photovoltaic Connectors PRC3-FT25-MC2,5-150 | Sager |
PHOTOVOLTAIC CONN, PLUG, 3POS, CABLE | Farnell |
Where can I find additional details, specifications and documents for a 1409219?
Additional datasheets, footprints and schematics for 1409219 are listed on our Part Details page. You can also find images and similar parts to 1409219 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1409219 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1409219 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1409219 fall under?
The 1409219 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1409219 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1409219 you can contact the distributor directly for product support, shipping queries etc.
Is the 1409219 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1409219 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for 1409219.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1409219 often in real-time on the comparison pages.
What if I can't find stock of 1409219?
You can fill out our help required form which you can use to request a quote for 1409219 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.