Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
NETWORK CABLE, ETHERNET CAT5 (100 MBPS), 4-POSITION,VARIABLE CABLE TYPE, SHIELDED, PLUG STRAIGHT M12 SPEEDCON / IP67, CODING | D, ON PLUG STRAIGHT RJ45 / IP20, CABLE LENGTH |
---|
Network Cable, Ethernet Cat5 (100 Mbps), 4-Position,variable Cable Type, Shielded, Plug Straight M12 Speedcon/Ip67, Coding: D, On Plug Straight Rj45/Ip20, Cable Length: Free Input (0.2 ... 40.0 M) |Phoenix Contact 1408712/93E/6.5M | Newark Electronics |
Where can I find additional details, specifications and documents for a 1408712/93E/6.5M?
Additional datasheets, footprints and schematics for 1408712/93E/6.5M are listed on our Part Details page. You can also find images and similar parts to 1408712/93E/6.5M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1408712/93E/6.5M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1408712/93E/6.5M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1408712/93E/6.5M fall under?
The 1408712/93E/6.5M is listed under Cable, Wire & Cable Assemblies > More Cable, Wire & Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1408712/93E/6.5M when available in the More Cable, Wire & Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1408712/93E/6.5M you can contact the distributor directly for product support, shipping queries etc.
Is the 1408712/93E/6.5M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1408712/93E/6.5M have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1408712/93E/6.5M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1408712/93E/6.5M often in real-time on the comparison pages.
What if I can't find stock of 1408712/93E/6.5M?
You can fill out our help required form which you can use to request a quote for 1408712/93E/6.5M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.