Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Splice Material | Steel |
---|---|
Plating Material | Nickel |
Weight per Piece | .26g |
Number of Serrations | 0 |
Splice Capacity | 3 |
Strip Orientation | End Feed |
Contact Plating Material | Nickel |
Terminal & Splice Type | Splice |
Wire Size | 18 – 14AWG, 1500 – 4500CMA, .75 – 2mm² |
Overall Length | 5.72mm, .225in |
Material Thickness | .02in, .51mm |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip |
Packaging Quantity | 20000 |
Insulated | No |
Splice Type | Pigtail Splice |
Wire/Cable Type | Regular Wire |
Product Type | Splice |
Serrated | No |
Sealable | No |
Barrel Type | Open Barrel |
Where can I find additional details, specifications and documents for a 140837-2?
Additional datasheets, footprints and schematics for 140837-2 are listed on our Part Details page. You can also find images and similar parts to 140837-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140837-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140837-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140837-2 fall under?
The 140837-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 140837-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140837-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 140837-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140837-2 have stock available?
There is no stock from authorised distributors for 140837-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140837-2 often in real-time on the comparison pages.
What if I can't find stock of 140837-2?
You can fill out our help required form which you can use to request a quote for 140837-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.