Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Barrel Type | Open |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Mating Tab Thickness | .032in, .81mm |
Overall Length | .634in, 16.1mm |
Accepts Wire Insulation Diameter Range | .059 – .098in, 1.5 – 2.5mm |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 12000 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Sealable | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
110 FASTON,REC.,22-18 AWG,PTBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .34 – .75 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 22 – 18 AWG .34 – .75 mm² 2.8 mm | Quick Disconnect | Part Number: 140825-2 | Internal Number: 140825-2 | TE Connectivity | TE Store |
FEMALE DISCONNECT, 2.8MM, 22-17AWG | Farnell |
Female Disconnect, 2.8Mm, 22-17Awg Rohs Compliant: Yes |Amp Te Connectivity 140825-2 | Newark Electronics |
Quick Disconnect Terminal 17-22AWG F 16.1mm 3.8mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 140825-2?
Additional datasheets, footprints and schematics for 140825-2 are listed on our Part Details page. You can also find images and similar parts to 140825-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140825-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140825-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140825-2 fall under?
The 140825-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 140825-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140825-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 140825-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140825-2 have stock available?
Authorised distributors including TE Store, Farnell, element14, Newark Electronics and Avnet America have stock available or on a lead time for 140825-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140825-2 often in real-time on the comparison pages.
What if I can't find stock of 140825-2?
You can fill out our help required form which you can use to request a quote for 140825-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.