Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Brass |
---|---|
Weight per Piece | .429g |
Plating Material | Tin |
Number of Serrations | 0 |
Splice Capacity | 3 |
Strip Orientation | End Feed |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Overall Length | .225in, 5.72mm |
Wire Size | 2.6 – 6.1mm², 13.5 – 9AWG, 5000 – 13000CMA |
Material Thickness | .025in, .64mm |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 10000 |
Packaging Method | Strip |
Wire/Cable Type | Stranded, Solid |
Splice Type | Pigtail Splice |
Product Type | Splice |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Serrated | No |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Splice 5000-12000 0.63Mm Tpbr |Amp Te Connectivity 140792-2 | Newark Electronics |
AMP140792-2 | Avnet America |
Where can I find additional details, specifications and documents for a 140792-2?
Additional datasheets, footprints and schematics for 140792-2 are listed on our Part Details page. You can also find images and similar parts to 140792-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140792-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140792-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140792-2 fall under?
The 140792-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 140792-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140792-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 140792-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140792-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for 140792-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140792-2 often in real-time on the comparison pages.
What if I can't find stock of 140792-2?
You can fill out our help required form which you can use to request a quote for 140792-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.