Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Brass |
---|---|
Weight per Piece | 1.39g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 640 – 1624CMA, 22 – 16AWG, .3 – 1.5mm² |
Wire Insulation Diameter | .059 – .118in, 1.5 – 3mm |
Stud Diameter | 8.3mm, .327in |
Overall Length | 24.8mm, .976in |
Barrel Inside Diameter | .889mm, 1.78mm, .07in, .035in |
Tongue Thickness | .76mm, .03in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Barrel Type | Open Barrel |
Shape Description | RING-001 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Stud Size | #12 |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
TERMINAL RING TONGUE 22-16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.5 mm² Wire Size: 640 – 1624 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.5 mm² 640 – 1624 CMA | Ring Terminal | Part Number: 140787-2 | Internal Number: 140787-2 | TE Connectivity | TE Store |
Terminal Ring Tongue 22-16 |Amp Te Connectivity 140787-2 | Newark Electronics |
Ring Tongue Terminal 15.5-22AWG 24.8mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 140787-2?
Additional datasheets, footprints and schematics for 140787-2 are listed on our Part Details page. You can also find images and similar parts to 140787-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140787-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140787-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140787-2 fall under?
The 140787-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 140787-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140787-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 140787-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140787-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 140787-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140787-2 often in real-time on the comparison pages.
What if I can't find stock of 140787-2?
You can fill out our help required form which you can use to request a quote for 140787-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.