Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
1,458
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
4,364
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
4,364
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
4,364
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
1,458
in stock
|
Buy Now | |
element14
from US$0.20
|
1,458
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Stud Hole | Yes |
Terminal Angle | 45° |
Terminal & Splice Type | Tab |
Underplating Material | Brass |
Terminal Type | Tab |
Terminal Orientation | Straight |
PCB Hole Diameter | .13in, 3.3mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | .25in, 6.35mm |
Stud Diameter | 5.2mm |
Packaging Quantity | 1000 |
Packaging Method | Carton |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Terminals .250 FASTON TAB | Rapid Electronics |
TE Connectivity - AMP 250 FASTON,TAB,TPBR | Distrelec |
Pcb Terminal, 6.35Mm X 0.81Mm, Brass Rohs Compliant: Yes |Amp Te Connectivity 140759 | Newark Electronics |
PCB TERMINAL, 6.35MM X 0.81MM, BRASS | element14 |
Quick Disconnect Terminal M Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 140759?
Additional datasheets, footprints and schematics for 140759 are listed on our Part Details page. You can also find images and similar parts to 140759 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140759 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140759 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140759 fall under?
The 140759 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 140759 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140759 you can contact the distributor directly for product support, shipping queries etc.
Is the 140759 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140759 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 140759.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140759 often in real-time on the comparison pages.
What if I can't find stock of 140759?
You can fill out our help required form which you can use to request a quote for 140759 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.