Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | 90° |
Stud Hole | Yes |
Terminal Orientation | Right Angle |
Terminal Size | 6.35 |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Underplating Material | Brass |
Mating Tab Width | 6.35mm, .25in |
Mating Tab Thickness | .032in, .81mm |
Stud Diameter | 3.1mm, .122in |
Packaging Quantity | 1000 |
Packaging Method | Box |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Terminal Tab Faston 6,35 |Amp Te Connectivity 140732-2 | Newark Electronics |
Quick Disconnect Terminal M 10.3mm 8mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 140732-2?
Additional datasheets, footprints and schematics for 140732-2 are listed on our Part Details page. You can also find images and similar parts to 140732-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140732-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140732-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140732-2 fall under?
The 140732-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 140732-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140732-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 140732-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140732-2 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 140732-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140732-2 often in real-time on the comparison pages.
What if I can't find stock of 140732-2?
You can fill out our help required form which you can use to request a quote for 140732-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.