Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.05
|
79,994
in stock
|
Buy Now | |
Farnell
from US$0.08
|
80,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
79,994
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
79,994
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
79,994
in stock
|
Buy Now | |
TE Store
from US$0.09
|
10,257
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Material | Brass |
---|---|
Plating Material | Tin |
Weight per Piece | .221g |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Wire Size | .4 – 1.3mm², 21 – 15.5AWG |
Overall Length | .334in, 8.5mm |
Material Thickness | .51mm, .02in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 20000 |
Wire/Cable Type | Solid, Stranded |
Product Type | Splice |
Barrel Style | Standard |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Serrated | No |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
TERMINAL, WIRE SPLICE, 15.5AWG, CRIMP | Farnell |
Terminals Splice 22-16 Awg .02 Tpbr |Amp Te Connectivity 140723-2 | Newark Electronics |
Terminals SPLICE 22-16 AWG .02 TPBR | Rapid Electronics |
TE Connectivity - AMP SpliceSPLICE 22-16 AWG .02 TPBR | Distrelec |
SPLICE 22-16 AWG .02 TPBR Splice Type: Thru Splice Pigtail Splice Wire Size: 21 – 15.5 AWG Wire Size: .4 – 1.3 mm² Sealable: No Contact Base Material: Brass Thru Splice 21 – 15.5 AWG .4 – 1.3 mm² | Electrical Wire Splice | Part Number: 140723-2 | Internal Number: 140723-2 | Brass | TE Connectivity | TE Store |
Splice Terminal 16-22AWG 8.5mm Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 140723-2?
Additional datasheets, footprints and schematics for 140723-2 are listed on our Part Details page. You can also find images and similar parts to 140723-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140723-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140723-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140723-2 fall under?
The 140723-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 140723-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140723-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 140723-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140723-2 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 140723-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140723-2 often in real-time on the comparison pages.
What if I can't find stock of 140723-2?
You can fill out our help required form which you can use to request a quote for 140723-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.