Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
10,938
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
10,938
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
10,938
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
10,938
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Barrel Type | Open |
Mating Tab Thickness | .51mm, .02in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Overall Length | .634in, 16.1mm |
Accepts Wire Insulation Diameter Range | .059 – .098in, 1.5 – 2.5mm |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 500 |
Packaging Method | Loose Piece/Carton |
Sealable | No |
Wire Stop | No |
Insulated | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
110 Faston,rec.,22-18 Awg,tpbr |Amp Te Connectivity 140719-2 | Newark Electronics |
110 FASTON REC. 22-18 AWG TPBR | Rapid Electronics |
TE Connectivity - AMP FASTON 110 Wire Terminal 0.75mm2 | Distrelec |
CRIMP TERMINALS | Farnell |
Quick Disconnect Terminal 18-22AWG F 16.1mm 3.76mm Tin Strip | Avnet America |
110 FASTON,REC.,22-18 AWG,TPBR | Boersig |
Where can I find additional details, specifications and documents for a 140719-2?
Additional datasheets, footprints and schematics for 140719-2 are listed on our Part Details page. You can also find images and similar parts to 140719-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140719-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140719-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140719-2 fall under?
The 140719-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 140719-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140719-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 140719-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140719-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 140719-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140719-2 often in real-time on the comparison pages.
What if I can't find stock of 140719-2?
You can fill out our help required form which you can use to request a quote for 140719-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.