Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0446
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
5,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Future Electronics
from US$0.0446
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.0474
|
-
|
Buy Now | |
Distrelec
from US$0.05
|
-
|
Buy Now | |
Farnell
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | 1.02 – 1.52mm, .04 – .06in |
Mating Tab Thickness | .51mm, .02in |
Receptacle Terminal Stock Thickness | .08mm, .003in |
Mating Tab Width | 2.8mm, .11in |
Overall Length | 16mm, .63in |
Wire Size | .2 – .41mm² |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Receptacle terminal,FASTON 110,AWG 24-22 | RS |
Faston 110 Rcpt 24 20 |Te Connectivity 140716-2 | Newark Electronics |
0.110 (2.79mm) Quick Connect Female 22-24 AWG Crimp Connector Non-Insulated" | Future Electronics |
Quick Disconnect Terminal 22-24AWG RCP 16mm 3.7mm Pre-Tin Strip | Avnet America |
Receptacle terminal, FASTON 110,AWG 24-22 | TE Connectivity 140716-2 | RS Americas |
FEMALE QUICK DISCONNECT, 24AWG-22AWG | element14 |
110 FASTON,REC.,24-22 AWG,PTBR | Boersig |
TE Connectivity - AMP FASTON 110 Push-On Terminal 0.34mm2 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
NGFB-ACCOSPKIT02 | KIT FOT TO OSP CON BL |
---|
Where can I find additional details, specifications and documents for a 140716-2?
Additional datasheets, footprints and schematics for 140716-2 are listed on our Part Details page. You can also find images and similar parts to 140716-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140716-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140716-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140716-2 fall under?
The 140716-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 140716-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140716-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 140716-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140716-2 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 140716-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140716-2 often in real-time on the comparison pages.
What if I can't find stock of 140716-2?
You can fill out our help required form which you can use to request a quote for 140716-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.