Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0360
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
20,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0360
|
120,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
20,000
in stock
|
Buy Now | |
element14
from US$0.11
|
20,000
in stock
|
Buy Now | |
TE Store
from US$0.14
|
18,172
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
10,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Pin Diameter | .155in, 3.96mm |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Barrel Inside Diameter | .14in, .08in, 2.03mm, 3.589mm |
Overall Length | .689in, 17.5mm |
Wire Size | 18 – 14AWG, .8 – 2mm², 1624 – 4106CMA |
Wire Insulation Diameter (Max) | 4.5mm, .177in |
Accepts Wire Insulation Diameter Range | .13 – .177in, 3.3 – 4.5mm |
Material Thickness | .45mm, .018in |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Support Style | Insulation Support |
Insulated | No |
Barrel Type | Open Barrel |
Wire/Cable Type | Discrete Wire |
Pins, Plugs and Receptacles. PIN .155 DIA REC 18-14 AWG TPBR | Future Electronics |
Terminal, Wire Tap Splice, 18Awg | Newark Electronics |
TERMINAL, WIRE TAP SPLICE, 18AWG | element14 |
PIN .155 DIA REC 18-14 AWG TPBR Crimp Wire Terminal Type: Receptacle Mating Pin Diameter: 3.96 mm Mating Pin Diameter: .155 in Compatible Insulation Diameter Range: .177 in .13 – .177 in Compatible Insulation Diameter Range: 4.5 mm 3.3 – 4.5 mm Receptacle 3.96 mm .155" .177" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 140712-2 | Internal Number: 140712-2 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
PIN .155 DIA REC 18-14 AWG TPBR | TE Connectivity 140712-2 | RS Americas |
PIN.155 DIA REC 18-14 AWG TPBR | TTI Europe |
Where can I find additional details, specifications and documents for a 140712-2?
Additional datasheets, footprints and schematics for 140712-2 are listed on our Part Details page. You can also find images and similar parts to 140712-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140712-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140712-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140712-2 fall under?
The 140712-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 140712-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140712-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 140712-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140712-2 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 140712-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140712-2 often in real-time on the comparison pages.
What if I can't find stock of 140712-2?
You can fill out our help required form which you can use to request a quote for 140712-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.