Status: | Unknown |
---|---|
Series: | ConnectPower Series |
RoHS: | Unknown |
For Use With | Uninterruptible Power Supplies |
---|---|
Accessory Type | Battery Module |
Product Range | ConnectPower Series |
SVHC | No SVHC (15-Jan-2018) |
Battery Mod, Ups, 24Vdc, 15A, Din Rail | Newark Electronics |
AGM Lead-Acid Battery 1.3Ah 0.2A 24VDC 15A Output Current | Avnet America |
Where can I find additional details, specifications and documents for a 1406930000?
Additional datasheets, footprints and schematics for 1406930000 are listed on our Part Details page. You can also find images and similar parts to 1406930000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1406930000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1406930000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1406930000 fall under?
The 1406930000 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 1406930000 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1406930000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1406930000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1406930000 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1406930000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1406930000 often in real-time on the comparison pages.
What if I can't find stock of 1406930000?
You can fill out our help required form which you can use to request a quote for 1406930000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.