Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
9,731
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
9,731
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
9,731
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
9,731
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$146.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Thickness | 2µm, 78.74µin |
---|---|
Plating Material | Tin |
Terminal Angle | 45° |
Stud Hole | Yes |
Terminal Type | Tab |
Underplating Material | Brass |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Mating Tab Thickness | .8mm, .031in |
PCB Hole Diameter | .122in, 3.1mm |
Mating Tab Width | .25in, 6.35mm |
Stud Diameter | .118in, 3mm |
Packaging Method | Bag |
Packaging Quantity | 5000 |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Terminals .250 Faston Tab P |Amp Te Connectivity 140660 | Newark Electronics |
Terminals .250 FASTON TAB P | Rapid Electronics |
TE Connectivity 250 FASTON TAB TPBR Terminals .250 FASTO | Distrelec |
AMP140660 | Avnet America |
Where can I find additional details, specifications and documents for a 140660?
Additional datasheets, footprints and schematics for 140660 are listed on our Part Details page. You can also find images and similar parts to 140660 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140660 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140660 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140660 fall under?
The 140660 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 140660 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140660 you can contact the distributor directly for product support, shipping queries etc.
Is the 140660 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140660 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 140660.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140660 often in real-time on the comparison pages.
What if I can't find stock of 140660?
You can fill out our help required form which you can use to request a quote for 140660 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.