Status: | Unknown |
---|---|
Series: | 14 Series |
RoHS: | Unknown |
Prices starting from US$27.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$34.62
|
1
in stock
|
Buy Now | |
RS
from US$34.62
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$27.29
|
5
in stock
|
Buy Now | |
element14
from US$33.41
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$38.21
|
-
|
Buy Now | |
RS Americas
from US$39.44
|
-
|
Buy Now | |
Distrelec
from US$37.28
|
-
|
Buy Now | |
Sager
from US$29.03
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
LED Colour | Green |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | 22.5mm |
Forward Current If | 50mA |
Luminous Intensity | - |
IP / NEMA Rating | IP66 IP67 IP69K |
Product Range | 14 Series |
SVHC | No SVHC (15-Jan-2018) |
Indicator compact green 24VDC PIT D33.5 | RS |
Control lamp | Transfer Multisort Elektronik |
PANEL INDICATOR, 22.5MM, GREEN, 24V | element14 |
Panel Indicator, 22.5Mm, Green, 24V | Newark Electronics |
LED Indicator Panel Mount W/Fixing Nut Green 22.5mm 14VAC/32VDC IP69K PIT | EAO 14-060.507 | RS Americas |
EAO LED IndicatorPush-In Green AC / DC 24V | Distrelec |
Industrial Panel Mount Indicators / Switch Indicators Green LED Indicator 24VDC, Push Term | Sager |
Leuchtmelder kompakt grün 24VDC PIT D33.5 | Boersig |
Where can I find additional details, specifications and documents for a 14-060.507?
Additional datasheets, footprints and schematics for 14-060.507 are listed on our Part Details page. You can also find images and similar parts to 14-060.507 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14-060.507 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14-060.507 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14-060.507 fall under?
The 14-060.507 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 14-060.507 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14-060.507 you can contact the distributor directly for product support, shipping queries etc.
Is the 14-060.507 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14-060.507 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for 14-060.507.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14-060.507 often in real-time on the comparison pages.
What if I can't find stock of 14-060.507?
You can fill out our help required form which you can use to request a quote for 14-060.507 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.