Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | Nickel |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .065in, 1.65mm, 2.79mm, .11in |
Tongue Thickness | .76mm, .03in |
Wire Insulation Diameter (Max) | 3.6068mm, .142in |
Wire Insulation Diameter | 2.5 – 3.6mm, .098 – .142in |
Wire Size | .5 – 1.31mm², 20 – 16AWG, 1021 – 2582CMA |
Wire Insulation Diameter (Min) | .098in |
Stud Diameter | 6.3mm, .248in |
Overall Length | 19.81mm, .78in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Stud Size | 1/4 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RINGTONGUE 20-16AWG | TE Connectivity 140544 | RS Americas |
Where can I find additional details, specifications and documents for a 140544?
Additional datasheets, footprints and schematics for 140544 are listed on our Part Details page. You can also find images and similar parts to 140544 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140544 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140544 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140544 fall under?
The 140544 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 140544 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140544 you can contact the distributor directly for product support, shipping queries etc.
Is the 140544 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140544 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 140544.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140544 often in real-time on the comparison pages.
What if I can't find stock of 140544?
You can fill out our help required form which you can use to request a quote for 140544 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.