Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Inspection Slot | No |
Weight per Piece | .61g |
Number of Holes | 2 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Tongue Thickness | .76mm, .03in |
Wire Size | 20 – 16AWG, 1022 – 2583CMA, .5 – 1mm² |
Barrel Inside Diameter | 2.79mm, .065in, .11in, 1.65mm |
Wire Insulation Diameter | .098 – .142in, 2.5 – 3.6mm |
Wire Insulation Diameter (Max) | 3.6068mm, .142in |
Stud Diameter | 5.2mm, .2047in |
Wire Insulation Diameter (Min) | .098in |
Overall Length | 19.81mm, .78in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Shape Description | Circular/Oval |
Barrel Type | Open Barrel |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Rond 20 16 Si |Amp Te Connectivity 140525 | Newark Electronics |
Ring Tongue Terminal 15.5-20AWG 19.9mm 8.7mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 140525?
Additional datasheets, footprints and schematics for 140525 are listed on our Part Details page. You can also find images and similar parts to 140525 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140525 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140525 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140525 fall under?
The 140525 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 140525 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140525 you can contact the distributor directly for product support, shipping queries etc.
Is the 140525 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140525 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 140525.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140525 often in real-time on the comparison pages.
What if I can't find stock of 140525?
You can fill out our help required form which you can use to request a quote for 140525 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.