Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | BNC Coaxial |
---|---|
Convert From Positions | 1Positions |
Convert From Gender | Jack |
Inter Series Connector B | RCA / Phono |
Convert To Positions | 1Positions |
Convert To Gender | Plug |
RoHS Compliant | Yes |
Adapter, Bnc Jack-Phono Plug | Newark Electronics |
Where can I find additional details, specifications and documents for a 14-05-1?
Additional datasheets, footprints and schematics for 14-05-1 are listed on our Part Details page. You can also find images and similar parts to 14-05-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14-05-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14-05-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14-05-1 fall under?
The 14-05-1 is listed under Connectors > Inter Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 14-05-1 when available in the Inter Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14-05-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 14-05-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14-05-1 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 14-05-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14-05-1 often in real-time on the comparison pages.
What if I can't find stock of 14-05-1?
You can fill out our help required form which you can use to request a quote for 14-05-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.