Status: | Unknown |
---|---|
Series: | 1402 Series |
RoHS: | Unknown |
Prices starting from US$52.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$50.76
|
No stock
|
Buy Now | |
Newark Electronics
from US$67.45
|
38
in stock
|
Buy Now | |
Farnell
from US$70.18
|
27
in stock
|
Buy Now | |
Powell Electronics
from US$68.99
|
23
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$52.70
|
1
in stock
|
Buy Now | |
RS Americas
from US$77.00
|
-
|
Buy Now | |
Distrelec
from US$73.05
|
-
|
Buy Now |
Enclosure Type | Instrument |
---|---|
Enclosure Material | Aluminium |
External Height - Metric | 79mm |
External Width - Metric | 181mm |
External Depth - Metric | 262mm |
IP Rating | IP30 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 3.1" |
External Width - Imperial | 7.125" |
External Depth - Imperial | 10.3" |
Product Range | 1402 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 10.3" |
Depth - Metric | 261.6mm |
Height - Imperial | 3.1" |
Height - Metric | 78.7mm |
Length / Width - Imperial | 7.1" |
Length / Width - Metric | 180.3mm |
Enclosure, Instrument, Aluminium | Newark Electronics |
ENCLOSURE, INSTRUMENT, ALUMINIUM, GREY | Farnell |
Metal Instrument Case | RS |
Enclosure: with panel | Transfer Multisort Elektronik |
Enclosure, Clamshell, Desktop, Aluminum, 3.1x7.125x10.3 In, Vented, 1402 Series | Hammond Manufacturing 1402FV | RS Americas |
Hammond Metal Instrument Case 1402 262x180.98x79mm Aluminium Grey IP30 | Distrelec |
Where can I find additional details, specifications and documents for a 1402FV?
Additional datasheets, footprints and schematics for 1402FV are listed on our Part Details page. You can also find images and similar parts to 1402FV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1402FV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1402FV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1402FV fall under?
The 1402FV is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to 1402FV when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1402FV you can contact the distributor directly for product support, shipping queries etc.
Is the 1402FV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1402FV have stock available?
Authorised distributors including Newark Electronics, Farnell, Powell Electronics, RS and Transfer Multisort Elektronik have stock available or on a lead time for 1402FV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1402FV often in real-time on the comparison pages.
What if I can't find stock of 1402FV?
You can fill out our help required form which you can use to request a quote for 1402FV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.