Status: | Unknown |
---|---|
Series: | 1402 Series |
RoHS: | Unknown |
Prices starting from US$42.22
Enclosure Type | Instrument |
---|---|
Enclosure Material | Aluminium |
External Height - Metric | 61mm |
External Width - Metric | 181mm |
External Depth - Metric | 184mm |
IP Rating | IP30 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 2.4" |
External Width - Imperial | 7.125" |
External Depth - Imperial | 7.25" |
Product Range | 1402 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 7.3" |
Depth - Metric | 185.4mm |
Height - Imperial | 2.4" |
Height - Metric | 61mm |
Length / Width - Imperial | 7.1" |
Length / Width - Metric | 180.3mm |
Enclosure, Instrument, Aluminium | Newark Electronics |
Enclosure: with panel | Transfer Multisort Elektronik |
ENCLOSURE, INSTRUMENT, ALUMINIUM, GREY | Farnell |
Enclosure | RS |
Enclosure, Clamshell, Desktop, Aluminum, 2.4x7.125x7.3 In, Vented, 1402 Series | Hammond Manufacturing 1402DV | RS Americas |
Where can I find additional details, specifications and documents for a 1402DV?
Additional datasheets, footprints and schematics for 1402DV are listed on our Part Details page. You can also find images and similar parts to 1402DV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1402DV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1402DV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1402DV fall under?
The 1402DV is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to 1402DV when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1402DV you can contact the distributor directly for product support, shipping queries etc.
Is the 1402DV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1402DV have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, Transfer Multisort Elektronik, Farnell and RS have stock available or on a lead time for 1402DV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1402DV often in real-time on the comparison pages.
What if I can't find stock of 1402DV?
You can fill out our help required form which you can use to request a quote for 1402DV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.