Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Buccaneer 400 Series 14025 Crimp Tool |
---|---|
Crimp Locator Applications | 2 & 3 Pole Crimp Contacts |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Positioner For 8A Crimp Tool | Bulgin 14025/8AMP | RS Americas |
Positioner For 8A Crimp Tool | RS |
Crimp Tool Positioner, 14025 Crimp Tool | Newark Electronics |
POSITIONER, 20-24AWG | element14 |
TOOL CRIMP POSITIONER FOR 8A | Avnet Abacus |
Where can I find additional details, specifications and documents for a 14025/8AMP?
Additional datasheets, footprints and schematics for 14025/8AMP are listed on our Part Details page. You can also find images and similar parts to 14025/8AMP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14025/8AMP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14025/8AMP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14025/8AMP fall under?
The 14025/8AMP is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 14025/8AMP when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14025/8AMP you can contact the distributor directly for product support, shipping queries etc.
Is the 14025/8AMP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14025/8AMP have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 14025/8AMP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14025/8AMP often in real-time on the comparison pages.
What if I can't find stock of 14025/8AMP?
You can fill out our help required form which you can use to request a quote for 14025/8AMP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.